Vishay Intertechnology, Inc. RES 120K OHM 1W .5% AXIAL CMF60120K00DERE

Description
RES 120Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1W .5% AXIAL - CMF60120K00DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1W .5% AXIAL
CMF60120K00DERE
RES 120K OHM 1W .5% AXIAL CMF60120K00DERE
RES 120Kohm 1W .5% AXIAL

RES 120Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60120K00DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60120K00DERE-ND
Through Hole Resistors CMF60120K00DERE-ND
120 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60120K00DERE CMF60120K00DERE-ND
Product Name RES 120K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers