Vishay Intertechnology, Inc. RES 120K OHM 1W .5% AXIAL CMF60120K00DEEB

Description
RES 120Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1W .5% AXIAL - CMF60120K00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1W .5% AXIAL
CMF60120K00DEEB
RES 120K OHM 1W .5% AXIAL CMF60120K00DEEB
RES 120Kohm 1W .5% AXIAL

RES 120Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60120K00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60120K00DEEB-ND
Through Hole Resistors CMF60120K00DEEB-ND
120 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60120K00DEEB CMF60120K00DEEB-ND
Product Name RES 120K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details