Vishay Intertechnology, Inc. RES 11.8 OHM 1W 1% AXIAL CMF6011R800FHR6

Description
RES 11.8ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1W 1% AXIAL - CMF6011R800FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1W 1% AXIAL
CMF6011R800FHR6
RES 11.8 OHM 1W 1% AXIAL CMF6011R800FHR6
RES 11.8ohm 1W 1% AXIAL

RES 11.8ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011R800FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011R800FHR6-ND
Through Hole Resistors CMF6011R800FHR6-ND
11.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.8Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.8Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9841
Resistor,metal Film,11.8Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9841
Resistor,Metal Film,11.8Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,11.8Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6011R800FHR6 CMF6011R800FHR6-ND 41C9841
Product Name RES 11.8 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,11.8Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers