Vishay Intertechnology, Inc. RES 11.8 OHM 1W 1% AXIAL CMF6011R800FHEB

Description
RES 11.8ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1W 1% AXIAL - CMF6011R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1W 1% AXIAL
CMF6011R800FHEB
RES 11.8 OHM 1W 1% AXIAL CMF6011R800FHEB
RES 11.8ohm 1W 1% AXIAL

RES 11.8ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011R800FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011R800FHEB-ND
Through Hole Resistors CMF6011R800FHEB-ND
11.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6011R800FHEB CMF6011R800FHEB-ND
Product Name RES 11.8 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details