Vishay Intertechnology, Inc. Metal Film Resistors - CMF6011R000FHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6011R000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6011R000FHR6
Metal Film Resistors - CMF6011R000FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6011R000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011R000FHR6-ND
Through Hole Resistors CMF6011R000FHR6-ND
11 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9838
Resistor,metal Film,11Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9838
Resistor,Metal Film,11Ohms,500WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,11Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6011R000FHR6 CMF6011R000FHR6-ND 41C9838
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,11Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details