Vishay Intertechnology, Inc. RES 11.5K OHM 1W 1% AXIAL CMF6011K500FKR670

Description
RES 11.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1W 1% AXIAL - CMF6011K500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1W 1% AXIAL
CMF6011K500FKR670
RES 11.5K OHM 1W 1% AXIAL CMF6011K500FKR670
RES 11.5Kohm 1W 1% AXIAL

RES 11.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011K500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K500FKR670-ND
Through Hole Resistors CMF6011K500FKR670-ND
11.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6011K500FKR670 CMF6011K500FKR670-ND
Product Name RES 11.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details