Vishay Intertechnology, Inc. RES 11.3K OHM 1W 1% AXIAL CMF6011K300FKEK

Description
RES 11.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1W 1% AXIAL - CMF6011K300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1W 1% AXIAL
CMF6011K300FKEK
RES 11.3K OHM 1W 1% AXIAL CMF6011K300FKEK
RES 11.3Kohm 1W 1% AXIAL

RES 11.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011K300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K300FKEK-ND
Through Hole Resistors CMF6011K300FKEK-ND
11.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6011K300FKEK CMF6011K300FKEK-ND
Product Name RES 11.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details