Vishay Intertechnology, Inc. RES 11.3K OHM 1W .1% AXIAL CMF6011K300BEBF

Description
RES 11.3Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1W .1% AXIAL - CMF6011K300BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1W .1% AXIAL
CMF6011K300BEBF
RES 11.3K OHM 1W .1% AXIAL CMF6011K300BEBF
RES 11.3Kohm 1W .1% AXIAL

RES 11.3Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011K300BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K300BEBF-ND
Through Hole Resistors CMF6011K300BEBF-ND
11.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,113Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,113Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9830
Resistor,metal Film,113Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9830
Resistor,Metal Film,113KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,113KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6011K300BEBF CMF6011K300BEBF-ND 41C9830
Product Name RES 11.3K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,113Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details