Vishay Intertechnology, Inc. RES 11.12K OHM 1W 1% AXIAL CMF6011K120FKBF

Description
RES 11.12Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.12Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.12K OHM 1W 1% AXIAL - CMF6011K120FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.12K OHM 1W 1% AXIAL
CMF6011K120FKBF
RES 11.12K OHM 1W 1% AXIAL CMF6011K120FKBF
RES 11.12Kohm 1W 1% AXIAL

RES 11.12Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011K120FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K120FKBF-ND
Through Hole Resistors CMF6011K120FKBF-ND
11.12 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.12 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 11.12 Kohm, +/1 Percent, 100 Ppm Vishay - 41C9827 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 11.12 Kohm, +/1 Percent, 100 Ppm Vishay
41C9827
Cmf60, 11.12 Kohm, +/1 Percent, 100 Ppm Vishay 41C9827
CMF60, 11.12 kOhm, +/- 1 Percent, 100 ppm

CMF60, 11.12 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6011K120FKBF CMF6011K120FKBF-ND 41C9827
Product Name RES 11.12K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 11.12 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details