Vishay Intertechnology, Inc. RES 11.11K OHM 1W 0.1% AXIAL CMF6011K110BEBF

Description
RES 11.11Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 11.11Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.11K OHM 1W 0.1% AXIAL - CMF6011K110BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.11K OHM 1W 0.1% AXIAL
CMF6011K110BEBF
RES 11.11K OHM 1W 0.1% AXIAL CMF6011K110BEBF
RES 11.11Kohm 1W 0.1% AXIAL

RES 11.11Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011K110BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K110BEBF-ND
Through Hole Resistors CMF6011K110BEBF-ND
11.11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6011K110BEBF CMF6011K110BEBF-ND
Product Name RES 11.11K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers