Vishay Intertechnology, Inc. RES 11K OHM 1W 1% AXIAL CMF6011K000FKRE70

Description
RES 11Kohm 1W 1% AXIAL
Request a Quote
Description
RES 11Kohm 1W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1W 1% AXIAL - CMF6011K000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1W 1% AXIAL
CMF6011K000FKRE70
RES 11K OHM 1W 1% AXIAL CMF6011K000FKRE70
RES 11Kohm 1W 1% AXIAL

RES 11Kohm 1W 1% AXIAL

Supplier's Site
Cmf60, 11 Kohm, +/1 Percent, 100 Ppm Vishay - 41C9825 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 11 Kohm, +/1 Percent, 100 Ppm Vishay
41C9825
Cmf60, 11 Kohm, +/1 Percent, 100 Ppm Vishay 41C9825
CMF60, 11 kOhm, +/- 1 Percent, 100 ppm

CMF60, 11 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF6011K000FKRE70 41C9825
Product Name RES 11K OHM 1W 1% AXIAL Cmf60, 11 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details