Vishay Intertechnology, Inc. RES 11K OHM 1W 1% AXIAL CMF6011K000FKR6

Description
RES 11Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1W 1% AXIAL - CMF6011K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1W 1% AXIAL
CMF6011K000FKR6
RES 11K OHM 1W 1% AXIAL CMF6011K000FKR6
RES 11Kohm 1W 1% AXIAL

RES 11Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K000FKR6-ND
Through Hole Resistors CMF6011K000FKR6-ND
11 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6011K000FKR6 CMF6011K000FKR6-ND
Product Name RES 11K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers