Vishay Intertechnology, Inc. Through Hole Resistors CMF6011K000FHR6

Description
11 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6011K000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K000FHR6-ND
Through Hole Resistors CMF6011K000FHR6-ND
11 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11K OHM 1W 1% AXIAL - CMF6011K000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1W 1% AXIAL
CMF6011K000FHR6
RES 11K OHM 1W 1% AXIAL CMF6011K000FHR6
RES 11Kohm 1W 1% AXIAL

RES 11Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,110Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9823
Resistor,metal Film,110Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9823
Resistor,Metal Film,110KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,110KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6011K000FHR6-ND CMF6011K000FHR6 41C9823
Product Name Through Hole Resistors RES 11K OHM 1W 1% AXIAL Resistor,metal Film,110Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details