Vishay Intertechnology, Inc. RES 11K OHM 1W 1% AXIAL CMF6011K000FHBF

Description
RES 11Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1W 1% AXIAL - CMF6011K000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1W 1% AXIAL
CMF6011K000FHBF
RES 11K OHM 1W 1% AXIAL CMF6011K000FHBF
RES 11Kohm 1W 1% AXIAL

RES 11Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011K000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K000FHBF-ND
Through Hole Resistors CMF6011K000FHBF-ND
11 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,110Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9822
Resistor,metal Film,110Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9822
Resistor,Metal Film,110KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,110KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6011K000FHBF CMF6011K000FHBF-ND 41C9822
Product Name RES 11K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,110Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details