Metal Film Resistors - Through Hole
CMF60, 11 kOhm, +/- 0.25 Percent, 25 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF6011K000CEWF | 41C9821 |
| Product Name | Metal Film Resistors - | Cmf60, 11 Kohm, +/0.25 Percent, 25 Ppm Vishay |
| Technology / Construction | MetalFilm |