Vishay Intertechnology, Inc. Through Hole Resistors CMF6011K000CEBF

Description
11 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6011K000CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K000CEBF-ND
Through Hole Resistors CMF6011K000CEBF-ND
11 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11K OHM 1W .25% AXIAL - CMF6011K000CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1W .25% AXIAL
CMF6011K000CEBF
RES 11K OHM 1W .25% AXIAL CMF6011K000CEBF
RES 11Kohm 1W .25% AXIAL

RES 11Kohm 1W .25% AXIAL

Supplier's Site
Resistor,metal Film,110Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 88H3638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
88H3638
Resistor,metal Film,110Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 88H3638
Resistor,Metal Film,110KOhms,500WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,110KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6011K000CEBF-ND CMF6011K000CEBF 88H3638
Product Name Through Hole Resistors RES 11K OHM 1W .25% AXIAL Resistor,metal Film,110Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details