Vishay Intertechnology, Inc. RES 11K OHM 1W .1% AXIAL CMF6011K000BEEB

Description
RES 11Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1W .1% AXIAL - CMF6011K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1W .1% AXIAL
CMF6011K000BEEB
RES 11K OHM 1W .1% AXIAL CMF6011K000BEEB
RES 11Kohm 1W .1% AXIAL

RES 11Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011K000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K000BEEB-ND
Through Hole Resistors CMF6011K000BEEB-ND
11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6011K000BEEB CMF6011K000BEEB-ND
Product Name RES 11K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers