Vishay Intertechnology, Inc. Through Hole Resistors CMF6011K000BEBF

Description
11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6011K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K000BEBF-ND
Through Hole Resistors CMF6011K000BEBF-ND
11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11K OHM 1W .1% AXIAL - CMF6011K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1W .1% AXIAL
CMF6011K000BEBF
RES 11K OHM 1W .1% AXIAL CMF6011K000BEBF
RES 11Kohm 1W .1% AXIAL

RES 11Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,110Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9817
Resistor,metal Film,110Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9817
Resistor,Metal Film,110KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,110KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6011K000BEBF-ND CMF6011K000BEBF 41C9817
Product Name Through Hole Resistors RES 11K OHM 1W .1% AXIAL Resistor,metal Film,110Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details