Vishay Intertechnology, Inc. RES 115K OHM 1W 1% AXIAL CMF60115K00FKR6

Description
RES 115Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1W 1% AXIAL - CMF60115K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1W 1% AXIAL
CMF60115K00FKR6
RES 115K OHM 1W 1% AXIAL CMF60115K00FKR6
RES 115Kohm 1W 1% AXIAL

RES 115Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60115K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60115K00FKR6-ND
Through Hole Resistors CMF60115K00FKR6-ND
115 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60115K00FKR6 CMF60115K00FKR6-ND
Product Name RES 115K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details