Vishay Intertechnology, Inc. RES 113.86K OHM 1W 0.5% AXIAL CMF60113K86DHEA

Description
RES 113.86Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 113.86Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113.86K OHM 1W 0.5% AXIAL - CMF60113K86DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113.86K OHM 1W 0.5% AXIAL
CMF60113K86DHEA
RES 113.86K OHM 1W 0.5% AXIAL CMF60113K86DHEA
RES 113.86Kohm 1W 0.5% AXIAL

RES 113.86Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60113K86DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60113K86DHEA-ND
Through Hole Resistors CMF60113K86DHEA-ND
113.86 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113.86 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60113K86DHEA CMF60113K86DHEA-ND
Product Name RES 113.86K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113860 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details