Vishay Intertechnology, Inc. Metal Film Resistors - CMF60110R00JLEB

Description
Metal Film Resistors - Through Hole CMF-60 110 5% T-0 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 110 5% T-0 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60110R00JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60110R00JLEB
Metal Film Resistors - CMF60110R00JLEB
Metal Film Resistors - Through Hole CMF-60 110 5% T-0 EB e3

Metal Film Resistors - Through Hole CMF-60 110 5% T-0 EB e3

Supplier's Site
Through Hole Resistors - CMF60110R00JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60110R00JLEB-ND
Through Hole Resistors CMF60110R00JLEB-ND
110 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60110R00JLEB CMF60110R00JLEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details