Vishay Intertechnology, Inc. RES 110 OHM 1W 1% AXIAL CMF60110R00FKEK

Description
RES 110ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1W 1% AXIAL - CMF60110R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% AXIAL
CMF60110R00FKEK
RES 110 OHM 1W 1% AXIAL CMF60110R00FKEK
RES 110ohm 1W 1% AXIAL

RES 110ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60110R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60110R00FKEK-ND
Through Hole Resistors CMF60110R00FKEK-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 64K2712 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
64K2712
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 64K2712
Resistor,Metal Film,110Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,110Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60110R00FKEK CMF60110R00FKEK-ND 64K2712
Product Name RES 110 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details