Vishay Intertechnology, Inc. RES 110 OHM 1W 1% AXIAL CMF60110R00FKEB

Description
RES 110ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1W 1% AXIAL - CMF60110R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% AXIAL
CMF60110R00FKEB
RES 110 OHM 1W 1% AXIAL CMF60110R00FKEB
RES 110ohm 1W 1% AXIAL

RES 110ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60110R00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60110R00FKEBCT-ND
Through Hole Resistors 541-CMF60110R00FKEBCT-ND
RES 110 OHM 1W 1% AXIAL

RES 110 OHM 1W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF60110R00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60110R00FKEBTR-ND
Through Hole Resistors 541-CMF60110R00FKEBTR-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60110R00FKEB 541-CMF60110R00FKEBCT-ND
Product Name RES 110 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers