Vishay Intertechnology, Inc. RES 110 OHM 1W 1% AXIAL CMF60110R00FHBF

Description
RES 110ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1W 1% AXIAL - CMF60110R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% AXIAL
CMF60110R00FHBF
RES 110 OHM 1W 1% AXIAL CMF60110R00FHBF
RES 110ohm 1W 1% AXIAL

RES 110ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60110R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60110R00FHBF-ND
Through Hole Resistors CMF60110R00FHBF-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9847
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9847
Resistor,Metal Film,110Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,110Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60110R00FHBF CMF60110R00FHBF-ND 41C9847
Product Name RES 110 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers