Vishay Intertechnology, Inc. RES 110K OHM 1W .1% AXIAL CMF60110K00BHR6

Description
RES 110Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1W .1% AXIAL - CMF60110K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1W .1% AXIAL
CMF60110K00BHR6
RES 110K OHM 1W .1% AXIAL CMF60110K00BHR6
RES 110Kohm 1W .1% AXIAL

RES 110Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60110K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60110K00BHR6-ND
Through Hole Resistors CMF60110K00BHR6-ND
110 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60110K00BHR6 CMF60110K00BHR6-ND
Product Name RES 110K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details