Vishay Intertechnology, Inc. Through Hole Resistors CMF60110K00BERE70

Description
110 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60110K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60110K00BERE70-ND
Through Hole Resistors CMF60110K00BERE70-ND
110 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 110K OHM 1W .1% AXIAL - CMF60110K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1W .1% AXIAL
CMF60110K00BERE70
RES 110K OHM 1W .1% AXIAL CMF60110K00BERE70
RES 110Kohm 1W .1% AXIAL

RES 110Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9843
Resistor,metal Film,1.1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9843
Resistor,Metal Film,1.1MOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.1MOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60110K00BERE70-ND CMF60110K00BERE70 41C9843
Product Name Through Hole Resistors RES 110K OHM 1W .1% AXIAL Resistor,metal Film,1.1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details