Vishay Intertechnology, Inc. Through Hole Resistors CMF6010R700FKRE

Description
10.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6010R700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R700FKRE-ND
Through Hole Resistors CMF6010R700FKRE-ND
10.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.7 OHM 1W 1% AXIAL - CMF6010R700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1W 1% AXIAL
CMF6010R700FKRE
RES 10.7 OHM 1W 1% AXIAL CMF6010R700FKRE
RES 10.7ohm 1W 1% AXIAL

RES 10.7ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,10.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9750
Resistor,metal Film,10.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9750
Resistor,Metal Film,10.7Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10.7Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010R700FKRE-ND CMF6010R700FKRE 41C9750
Product Name Through Hole Resistors RES 10.7 OHM 1W 1% AXIAL Resistor,metal Film,10.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers