Vishay Intertechnology, Inc. RES 10.7 OHM 1W 1% AXIAL CMF6010R700FKEK

Description
RES 10.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1W 1% AXIAL - CMF6010R700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1W 1% AXIAL
CMF6010R700FKEK
RES 10.7 OHM 1W 1% AXIAL CMF6010R700FKEK
RES 10.7ohm 1W 1% AXIAL

RES 10.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010R700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R700FKEK-ND
Through Hole Resistors CMF6010R700FKEK-ND
10.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010R700FKEK CMF6010R700FKEK-ND
Product Name RES 10.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details