Vishay Intertechnology, Inc. RES 10 OHM 1W 5% AXIAL CMF6010R000JNBF

Description
RES 10ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 5% AXIAL - CMF6010R000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 5% AXIAL
CMF6010R000JNBF
RES 10 OHM 1W 5% AXIAL CMF6010R000JNBF
RES 10ohm 1W 5% AXIAL

RES 10ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010R000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R000JNBF-ND
Through Hole Resistors CMF6010R000JNBF-ND
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010R000JNBF CMF6010R000JNBF-ND
Product Name RES 10 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers