Vishay Intertechnology, Inc. RES 10 OHM 1W 5% AXIAL CMF6010R000JKEB

Description
RES 10ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 5% AXIAL - CMF6010R000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 5% AXIAL
CMF6010R000JKEB
RES 10 OHM 1W 5% AXIAL CMF6010R000JKEB
RES 10ohm 1W 5% AXIAL

RES 10ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010R000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R000JKEB-ND
Through Hole Resistors CMF6010R000JKEB-ND
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010R000JKEB CMF6010R000JKEB-ND
Product Name RES 10 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details