Vishay Precision Group RES 10.0 OHM 1W 1% AXIAL CMF6010R000FKEK

Description
RES 10.0ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1W 1% AXIAL - CMF6010R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1W 1% AXIAL
CMF6010R000FKEK
RES 10.0 OHM 1W 1% AXIAL CMF6010R000FKEK
RES 10.0ohm 1W 1% AXIAL

RES 10.0ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.0FJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0FJ-ND
Through Hole Resistors CMF10.0FJ-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10 Ohm, 1 W, 1%; Resistance Vishay - 65K2392 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 1 W, 1%; Resistance Vishay
65K2392
Metal Film Resistor, 10 Ohm, 1 W, 1%; Resistance Vishay 65K2392
METAL FILM RESISTOR, 10 OHM, 1 W, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 1 W, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010R000FKEK CMF10.0FJ-ND 65K2392
Product Name RES 10.0 OHM 1W 1% AXIAL Through Hole Resistors Metal Film Resistor, 10 Ohm, 1 W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details