Vishay Intertechnology, Inc. RES 10 OHM 1W 1% AXIAL CMF6010R000FKEA

Description
RES 10ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 1% AXIAL - CMF6010R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 1% AXIAL
CMF6010R000FKEA
RES 10 OHM 1W 1% AXIAL CMF6010R000FKEA
RES 10ohm 1W 1% AXIAL

RES 10ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R000FKEA-ND
Through Hole Resistors CMF6010R000FKEA-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010R000FKEA CMF6010R000FKEA-ND
Product Name RES 10 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details