Vishay Intertechnology, Inc. Metal Film Resistors - CMF6010R000FKBF

Description
Metal Film Resistors - Through Hole 1/2watt 10ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 10ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6010R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6010R000FKBF
Metal Film Resistors - CMF6010R000FKBF
Metal Film Resistors - Through Hole 1/2watt 10ohms 1%

Metal Film Resistors - Through Hole 1/2watt 10ohms 1%

Supplier's Site
Through Hole Resistors - CMF6010R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R000FKBF-ND
Through Hole Resistors CMF6010R000FKBF-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 10 Ohm, 1W, 1%; Resistance Vishay - 12C2156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10 Ohm, 1W, 1%; Resistance Vishay
12C2156
Resistor, Metal Film, 10 Ohm, 1W, 1%; Resistance Vishay 12C2156
RESISTOR, METAL FILM, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010R000FKBF CMF6010R000FKBF-ND 12C2156
Product Name Metal Film Resistors - Through Hole Resistors Resistor, Metal Film, 10 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers