Vishay Intertechnology, Inc. Metal Film Resistors - CMF6010R000FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6010R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6010R000FHBF
Metal Film Resistors - CMF6010R000FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6010R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R000FHBF-ND
Through Hole Resistors CMF6010R000FHBF-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C9738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C9738
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C9738
Resistor,Metal Film,10Ohms,500WV,1+ /-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,10Ohms,500WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010R000FHBF CMF6010R000FHBF-ND 41C9738
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details