Vishay Intertechnology, Inc. Metal Film Resistors - CMF6010R000FERE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6010R000FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6010R000FERE
Metal Film Resistors - CMF6010R000FERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6010R000FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R000FERE-ND
Through Hole Resistors CMF6010R000FERE-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C9737
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C9737
Resistor,Metal Film,10Ohms,500WV,1+ /-% Tol,-25,25ppm-TC

Resistor,Metal Film,10Ohms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010R000FERE CMF6010R000FERE-ND 41C9737
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details