Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6010R000BEEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 10 .1% T-9 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 10 .1% T-9 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6010R000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6010R000BEEA
Vishay/DaleMetal Film Resistors - CMF6010R000BEEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 10 .1% T-9 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-60 10 .1% T-9 EA e3

Supplier's Site
Through Hole Resistors - CMF6010R000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R000BEEA-ND
Through Hole Resistors CMF6010R000BEEA-ND
10 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010R000BEEA CMF6010R000BEEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers