Vishay Precision Group 0.5W 2W Resistor CMF6010M000FKEK112

Description
Res Metal Film 10M Ohm 1% 0.5W(1/2W) ±100ppm/°C Epoxy AXL Bulk Product overview: CMF6010M000FKEK112 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF6010M000FKEK11 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 10M Ohm 1% 0.5W(1/2W) ±100ppm/°C Epoxy AXL Bulk Product overview: CMF6010M000FKEK112 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF6010M000FKEK11 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 2W Resistor - 53-CMF6010M000FKEK112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Resistor
53-CMF6010M000FKEK112
0.5W 2W Resistor 53-CMF6010M000FKEK112
Res Metal Film 10M Ohm 1% 0.5W(1/2W) ±100ppm/°C Epoxy AXL Bulk Product overview: CMF6010M000FKEK112 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF6010M000FKEK11 2 can be used for catalog matching and distributor lookup.

Res Metal Film 10M Ohm 1% 0.5W(1/2W) ±100ppm/°C Epoxy AXL Bulk Product overview: CMF6010M000FKEK112 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF6010M000FKEK112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF10.0MFJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0MFJ-ND
Through Hole Resistors CMF10.0MFJ-ND
10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.0M OHM 1W 1% AXIAL - CMF6010M000FKEK112 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0M OHM 1W 1% AXIAL
CMF6010M000FKEK112
RES 10.0M OHM 1W 1% AXIAL CMF6010M000FKEK112
RES 10.0Mohm 1W 1% AXIAL

RES 10.0Mohm 1W 1% AXIAL

Supplier's Site
Metal Film Resistor, 10Mohm, 1W, ±1%; Resistance Vishay - 57K2699 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Mohm, 1W, ±1%; Resistance Vishay
57K2699
Metal Film Resistor, 10Mohm, 1W, ±1%; Resistance Vishay 57K2699
METAL FILM RESISTOR, 10MOHM, 1W, ±1%; Resistance:10Mohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 10MOHM, 1W, ±1%; Resistance:10Mohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF6010M000FKEK112 CMF10.0MFJ-ND CMF6010M000FKEK112 57K2699
Product Name 0.5W 2W Resistor Through Hole Resistors RES 10.0M OHM 1W 1% AXIAL Metal Film Resistor, 10Mohm, 1W, ±1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers