Vishay Intertechnology, Inc. RES 10M OHM 1W 1% AXIAL CMF6010M000FKEA112

Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1W 1% AXIAL - CMF6010M000FKEA112 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1W 1% AXIAL
CMF6010M000FKEA112
RES 10M OHM 1W 1% AXIAL CMF6010M000FKEA112
RES 10Mohm 1W 1% AXIAL

RES 10Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010M000FKEA112-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010M000FKEA112-ND
Through Hole Resistors CMF6010M000FKEA112-ND
10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010M000FKEA112 CMF6010M000FKEA112-ND
Product Name RES 10M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details