Vishay Intertechnology, Inc. RES 10M OHM 1W 1% AXIAL CMF6010M000FHR6112

Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1W 1% AXIAL - CMF6010M000FHR6112 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1W 1% AXIAL
CMF6010M000FHR6112
RES 10M OHM 1W 1% AXIAL CMF6010M000FHR6112
RES 10Mohm 1W 1% AXIAL

RES 10Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010M000FHR6112-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010M000FHR6112-ND
Through Hole Resistors CMF6010M000FHR6112-ND
10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 10 Mohm, +/1 Percent, 50 Ppm Vishay - 41C9720 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 10 Mohm, +/1 Percent, 50 Ppm Vishay
41C9720
Cmf60, 10 Mohm, +/1 Percent, 50 Ppm Vishay 41C9720
CMF60, 10 MOhm, +/- 1 Percent, 50 ppm

CMF60, 10 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010M000FHR6112 CMF6010M000FHR6112-ND 41C9720
Product Name RES 10M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 10 Mohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details