Vishay Intertechnology, Inc. Through Hole Resistors CMF6010M000FHBF112

Description
10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6010M000FHBF112-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010M000FHBF112-ND
Through Hole Resistors CMF6010M000FHBF112-ND
10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6010M000FHBF112 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6010M000FHBF112
Metal Film Resistors - CMF6010M000FHBF112
Metal Film Resistors - Through Hole 1/2watt 10Mohms 1%

Metal Film Resistors - Through Hole 1/2watt 10Mohms 1%

Supplier's Site
Cmf60, 10 Mohm, +/1 Percent, 50 Ppm Vishay - 41C9719 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 10 Mohm, +/1 Percent, 50 Ppm Vishay
41C9719
Cmf60, 10 Mohm, +/1 Percent, 50 Ppm Vishay 41C9719
CMF60, 10 MOhm, +/- 1 Percent, 50 ppm

CMF60, 10 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010M000FHBF112-ND CMF6010M000FHBF112 41C9719
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 10 Mohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers