Vishay Intertechnology, Inc. Through Hole Resistors CMF6010K700FKR6

Description
10.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6010K700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K700FKR6-ND
Through Hole Resistors CMF6010K700FKR6-ND
10.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.7K OHM 1W 1% AXIAL - CMF6010K700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1W 1% AXIAL
CMF6010K700FKR6
RES 10.7K OHM 1W 1% AXIAL CMF6010K700FKR6
RES 10.7Kohm 1W 1% AXIAL

RES 10.7Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,10.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9717
Resistor,metal Film,10.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9717
Resistor,Metal Film,10.7KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10.7KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010K700FKR6-ND CMF6010K700FKR6 41C9717
Product Name Through Hole Resistors RES 10.7K OHM 1W 1% AXIAL Resistor,metal Film,10.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details