Vishay Intertechnology, Inc. Through Hole Resistors CMF6010K500FKR6

Description
10.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6010K500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K500FKR6-ND
Through Hole Resistors CMF6010K500FKR6-ND
10.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.5K OHM 1W 1% AXIAL - CMF6010K500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1W 1% AXIAL
CMF6010K500FKR6
RES 10.5K OHM 1W 1% AXIAL CMF6010K500FKR6
RES 10.5Kohm 1W 1% AXIAL

RES 10.5Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,105Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 30H4939 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,105Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
30H4939
Resistor,metal Film,105Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 30H4939
Resistor,Metal Film,105KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,105KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010K500FKR6-ND CMF6010K500FKR6 30H4939
Product Name Through Hole Resistors RES 10.5K OHM 1W 1% AXIAL Resistor,metal Film,105Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details