Vishay Intertechnology, Inc. RES 10.466K OHM 1W 0.1% AXIAL CMF6010K466BERE

Description
RES 10.466Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10.466Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.466K OHM 1W 0.1% AXIAL - CMF6010K466BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.466K OHM 1W 0.1% AXIAL
CMF6010K466BERE
RES 10.466K OHM 1W 0.1% AXIAL CMF6010K466BERE
RES 10.466Kohm 1W 0.1% AXIAL

RES 10.466Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K466BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K466BERE-ND
Through Hole Resistors CMF6010K466BERE-ND
10.466 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.466 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 10.466 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9706 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 10.466 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9706
Cmf60, 10.466 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9706
CMF60, 10.466 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 10.466 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010K466BERE CMF6010K466BERE-ND 41C9706
Product Name RES 10.466K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 10.466 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10466 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details