Vishay Precision Group Metal Film Resistors - CMF6010K446BEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6010K446BEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6010K446BEWF
Metal Film Resistors - CMF6010K446BEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 10.446 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9705 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 10.446 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9705
Cmf60, 10.446 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9705
CMF60, 10.446 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 10.446 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF6010K446BEWF 41C9705
Product Name Metal Film Resistors - Cmf60, 10.446 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers