Vishay Intertechnology, Inc. RES 10.446K OHM 1W 0.1% AXIAL CMF6010K446BEEA

Description
RES 10.446Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10.446Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.446K OHM 1W 0.1% AXIAL - CMF6010K446BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.446K OHM 1W 0.1% AXIAL
CMF6010K446BEEA
RES 10.446K OHM 1W 0.1% AXIAL CMF6010K446BEEA
RES 10.446Kohm 1W 0.1% AXIAL

RES 10.446Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K446BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K446BEEA-ND
Through Hole Resistors CMF6010K446BEEA-ND
10.446 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.446 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010K446BEEA CMF6010K446BEEA-ND
Product Name RES 10.446K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10446 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details