Vishay Intertechnology, Inc. RES 10.4K OHM 1W .1% AXIAL CMF6010K400BERE

Description
RES 10.4Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.4Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1W .1% AXIAL - CMF6010K400BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1W .1% AXIAL
CMF6010K400BERE
RES 10.4K OHM 1W .1% AXIAL CMF6010K400BERE
RES 10.4Kohm 1W .1% AXIAL

RES 10.4Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K400BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K400BERE-ND
Through Hole Resistors CMF6010K400BERE-ND
10.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010K400BERE CMF6010K400BERE-ND
Product Name RES 10.4K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details