Vishay Intertechnology, Inc. RES 10.4K OHM 1W .1% AXIAL CMF6010K400BEEB

Description
RES 10.4Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.4Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1W .1% AXIAL - CMF6010K400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1W .1% AXIAL
CMF6010K400BEEB
RES 10.4K OHM 1W .1% AXIAL CMF6010K400BEEB
RES 10.4Kohm 1W .1% AXIAL

RES 10.4Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K400BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K400BEEB-ND
Through Hole Resistors CMF6010K400BEEB-ND
10.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010K400BEEB CMF6010K400BEEB-ND
Product Name RES 10.4K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers