Vishay Intertechnology, Inc. RES 10.24K OHM 1W 0.1% AXIAL CMF6010K240BEEB

Description
RES 10.24Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10.24Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.24K OHM 1W 0.1% AXIAL - CMF6010K240BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.24K OHM 1W 0.1% AXIAL
CMF6010K240BEEB
RES 10.24K OHM 1W 0.1% AXIAL CMF6010K240BEEB
RES 10.24Kohm 1W 0.1% AXIAL

RES 10.24Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K240BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K240BEEB-ND
Through Hole Resistors CMF6010K240BEEB-ND
10.24 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.24 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010K240BEEB CMF6010K240BEEB-ND
Product Name RES 10.24K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details