Vishay Intertechnology, Inc. RES 10.24K OHM 1W 0.1% AXIAL CMF6010K240BEBF

Description
RES 10.24Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10.24Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.24K OHM 1W 0.1% AXIAL - CMF6010K240BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.24K OHM 1W 0.1% AXIAL
CMF6010K240BEBF
RES 10.24K OHM 1W 0.1% AXIAL CMF6010K240BEBF
RES 10.24Kohm 1W 0.1% AXIAL

RES 10.24Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K240BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K240BEBF-ND
Through Hole Resistors CMF6010K240BEBF-ND
10.24 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.24 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,102Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9696 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,102Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9696
Resistor,metal Film,102Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9696
Resistor,Metal Film,102KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,102KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010K240BEBF CMF6010K240BEBF-ND 41C9696
Product Name RES 10.24K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,102Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers