Vishay Intertechnology, Inc. RES 10.2K OHM 1W 1% AXIAL CMF6010K200FKR670

Description
RES 10.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1W 1% AXIAL - CMF6010K200FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1W 1% AXIAL
CMF6010K200FKR670
RES 10.2K OHM 1W 1% AXIAL CMF6010K200FKR670
RES 10.2Kohm 1W 1% AXIAL

RES 10.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K200FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K200FKR670-ND
Through Hole Resistors CMF6010K200FKR670-ND
10.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010K200FKR670 CMF6010K200FKR670-ND
Product Name RES 10.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers